Samsung logo

Samsung Series 7 UN55F7100AF 138,7 cm (54.6") Full HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89366
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Series 7 UN55F7100AF 138,7 cm (54.6") Full HD Smart TV Wi-Fi Silver:

Samsung Series 7 UN55F7100AF, 138,7 cm (54.6"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung Series 7 UN55F7100AF 138,7 cm (54.6") Full HD Smart TV Wi-Fi Silver:

Samsung Series 7 UN55F7100AF. Display diagonal: 138,7 cm (54.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.