Samsung logo

Samsung UE70KU6000K TV 177,8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100409
Info modified on:
27 May 2024, 12:18:01
Short summary description Samsung UE70KU6000K TV 177,8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE70KU6000K, 177,8 cm (70"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE70KU6000K TV 177,8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE70KU6000K. Display diagonal: 177,8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.