Samsung logo

Samsung UE55DU7000UXTK TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
9901
Info modified on:
16 Apr 2024, 13:56:13
Short summary description Samsung UE55DU7000UXTK TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi:

Samsung UE55DU7000UXTK, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Crystal, Smart TV, Wi-Fi

Long summary description Samsung UE55DU7000UXTK TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi:

Samsung UE55DU7000UXTK. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Crystal. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.