Samsung logo

Samsung UE50TU6900K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26604
Info modified on:
27 May 2024, 15:58:40
Short summary description Samsung UE50TU6900K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE50TU6900K, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE50TU6900K 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE50TU6900K. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.