Samsung logo

Samsung UE50J5100AW 127 cm (50") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150238
Info modified on:
04 Jun 2024, 13:13:18
Short summary description Samsung UE50J5100AW 127 cm (50") Full HD Black:

Samsung UE50J5100AW, 127 cm (50"), 1920 x 1080 pixels, Full HD, LED, DVB-C, ISDB-T, Black

Long summary description Samsung UE50J5100AW 127 cm (50") Full HD Black:

Samsung UE50J5100AW. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PQI (Picture Quality Index) 200. Digital signal format system: DVB-C, ISDB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.