Samsung logo

Samsung UE50HU6900 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99179
Info modified on:
27 May 2024, 11:59:53
Short summary description Samsung UE50HU6900 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE50HU6900, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE50HU6900 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE50HU6900. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.