Samsung logo

Samsung B7000 116,8 cm (46") Full HD Black, Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
308861
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung B7000 116,8 cm (46") Full HD Black, Pink:

Samsung B7000, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black, Pink

Long summary description Samsung B7000 116,8 cm (46") Full HD Black, Pink:

Samsung B7000. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black, Pink

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.