Samsung logo

Samsung UE40H6270SS TV 101,6 cm (40") Full HD Smart TV Wi-Fi

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172664
Info modified on:
27 May 2024, 11:50:19
Short summary description Samsung UE40H6270SS TV 101,6 cm (40") Full HD Smart TV Wi-Fi:

Samsung UE40H6270SS, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Wi-Fi

Long summary description Samsung UE40H6270SS TV 101,6 cm (40") Full HD Smart TV Wi-Fi:

Samsung UE40H6270SS. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.