Samsung logo

Samsung UE40EH5200 101,6 cm (40") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192757
Info modified on:
08 Nov 2024, 09:04:59
Short summary description Samsung UE40EH5200 101,6 cm (40") Full HD Black:

Samsung UE40EH5200, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, Black

Long summary description Samsung UE40EH5200 101,6 cm (40") Full HD Black:

Samsung UE40EH5200. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.