Samsung logo

Samsung UE32J4510AW 81,3 cm (32") HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214941
Info modified on:
08 Nov 2024, 17:26:37
End of life date:
14 Oct 2015
Short summary description Samsung UE32J4510AW 81,3 cm (32") HD Smart TV Wi-Fi White:

Samsung UE32J4510AW, 81,3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Samsung UE32J4510AW 81,3 cm (32") HD Smart TV Wi-Fi White:

Samsung UE32J4510AW. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.