Samsung logo

Samsung UE32F5300AW 81,3 cm (32") Full HD Smart TV Wi-Fi

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180968
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE32F5300AW 81,3 cm (32") Full HD Smart TV Wi-Fi:

Samsung UE32F5300AW, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, DVB-C, DVB-T

Long summary description Samsung UE32F5300AW 81,3 cm (32") Full HD Smart TV Wi-Fi:

Samsung UE32F5300AW. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Direct-lit LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.