Samsung UE32D5720, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black
Samsung UE32D5720. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black