Samsung logo

Samsung STB-E7500 TV set-top box Ethernet (RJ-45) Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106981
Info modified on:
08 Nov 2022, 10:58:32
Short summary description Samsung STB-E7500 TV set-top box Ethernet (RJ-45) Full HD Black:

Samsung STB-E7500, Ethernet (RJ-45), Full HD, DVB-C, DVB-T2, PAL, DIVX, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA

Long summary description Samsung STB-E7500 TV set-top box Ethernet (RJ-45) Full HD Black:

Samsung STB-E7500. Signal source: Ethernet (RJ-45), HD type: Full HD, Digital signal format system: DVB-C, DVB-T2. Video formats supported: DIVX, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG, MPO. Hard drive size: 3.5", Hard drive capacity: 500 GB, Maximum HDD recording time: 124 h. Product colour: Black, Tuner type: Analog & digital, Number of tuners: 2 tuner(s). Display type: VFD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.