Samsung 160Gb ATA-7 133Mbps 7200rpm 2Mb, 160 GB, 7200 RPM, 2 MB, Ultra-ATA/133
Samsung 160Gb ATA-7 133Mbps 7200rpm 2Mb. Hard drive capacity: 160 GB, Hard drive speed: 7200 RPM, Storage drive buffer size: 2 MB, Interface: Ultra-ATA/133