Samsung logo

Samsung SNP-6200RH Dome IP security camera 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97507
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SNP-6200RH Dome IP security camera 1920 x 1080 pixels Ceiling/wall:

Samsung SNP-6200RH, IP security camera, Wired, 100 m, Simplified Chinese, Czech, Danish, German, Dutch, English, Spanish, French, Greek, Hungarian,..., Ceiling/wall, Black, White

Long summary description Samsung SNP-6200RH Dome IP security camera 1920 x 1080 pixels Ceiling/wall:

Samsung SNP-6200RH. Type: IP security camera, Connectivity technology: Wired, Maximum operating distance: 100 m. Mounting type: Ceiling/wall, Product colour: Black, White, Form factor: Dome. Angle of rotation: 360°, Tilt angle range: -5 - 185°, Tilt speed: 250 °/sec. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 20x, Digital zoom: 8x, Focal length range: 4.45 - 89 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.