Samsung SyncMaster 2493HM, 61 cm (24"), 1920 x 1200 pixels, LCD, 5 ms, Black
Samsung SyncMaster 2493HM. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black