Samsung Galaxy Tab S8 WiFi SM-X700, 27,9 cm (11"), 2560 x 1600 pixels, 256 GB, 8 GB, Android 12, Pink gold
Samsung Galaxy Tab S8 WiFi SM-X700. Display diagonal: 27,9 cm (11"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 256 GB. Processor frequency: 2,99 GHz, Processor family: Qualcomm Snapdragon, Processor model: SM8450. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 503 g. Operating system installed: Android 12. Product colour: Pink gold