Samsung logo

Samsung Galaxy Tab S9 FE+ 5G SM-X616B Samsung Exynos LTE-TDD & LTE-FDD 256 GB 31,5 cm (12.4") 12 GB Wi-Fi 6 (802.11ax) Purple

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27292
Info modified on:
06 Mar 2025, 08:36:43
Short summary description Samsung Galaxy Tab S9 FE+ 5G SM-X616B Samsung Exynos LTE-TDD & LTE-FDD 256 GB 31,5 cm (12.4") 12 GB Wi-Fi 6 (802.11ax) Purple:

Samsung Galaxy Tab S9 FE+ 5G SM-X616B, 31,5 cm (12.4"), 2560 x 1600 pixels, 256 GB, 12 GB, 2,4 GHz, Purple

Long summary description Samsung Galaxy Tab S9 FE+ 5G SM-X616B Samsung Exynos LTE-TDD & LTE-FDD 256 GB 31,5 cm (12.4") 12 GB Wi-Fi 6 (802.11ax) Purple:

Samsung Galaxy Tab S9 FE+ 5G SM-X616B. Display diagonal: 31,5 cm (12.4"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 256 GB. Processor frequency: 2,4 GHz, Processor family: Samsung Exynos, Processor model: 1380. Internal memory: 12 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 628 g. Product colour: Purple

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.