Samsung Galaxy Tab S7+ SM-T970N, 31,5 cm (12.4"), 2800 x 1752 pixels, 128 GB, 6 GB, Android 10, Silver
Samsung Galaxy Tab S7+ SM-T970N. Display diagonal: 31,5 cm (12.4"), Display resolution: 2800 x 1752 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+. Internal memory: 6 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 575 g. Operating system installed: Android 10. Product colour: Silver