Samsung logo

Samsung Galaxy Tab S6 SM-T860 128 GB 26,7 cm (10.5") 6 GB Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54692
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy Tab S6 SM-T860 128 GB 26,7 cm (10.5") 6 GB Wi-Fi 5 (802.11ac) Grey:

Samsung Galaxy Tab S6 SM-T860, 26,7 cm (10.5"), 2560 x 1600 pixels, 128 GB, 6 GB, 430 g, Grey

Long summary description Samsung Galaxy Tab S6 SM-T860 128 GB 26,7 cm (10.5") 6 GB Wi-Fi 5 (802.11ac) Grey:

Samsung Galaxy Tab S6 SM-T860. Display diagonal: 26,7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 430 g. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.