Samsung logo

Samsung Galaxy Tab S SM-T707 16 GB 21,3 cm (8.4") 3 GB White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107323
Info modified on:
14 Mar 2024, 19:37:37
Short summary description Samsung Galaxy Tab S SM-T707 16 GB 21,3 cm (8.4") 3 GB White:

Samsung Galaxy Tab S SM-T707, 21,3 cm (8.4"), 2560 x 1600 pixels, 16 GB, 3 GB, 2,3 GHz, White

Long summary description Samsung Galaxy Tab S SM-T707 16 GB 21,3 cm (8.4") 3 GB White:

Samsung Galaxy Tab S SM-T707. Display diagonal: 21,3 cm (8.4"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 16 GB. Processor frequency: 2,3 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2,1 MP, Front camera. Card reader integrated. Weight: 298 g. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.