Samsung logo

Samsung Galaxy Tab S6 Lite SM-P615N 4G Samsung Exynos LTE 64 GB 26,4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42824
Info modified on:
29 May 2024, 23:49:44
Short summary description Samsung Galaxy Tab S6 Lite SM-P615N 4G Samsung Exynos LTE 64 GB 26,4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Blue:

Samsung Galaxy Tab S6 Lite SM-P615N, 26,4 cm (10.4"), 2000 x 1200 pixels, 64 GB, 4 GB, Android 10, Blue

Long summary description Samsung Galaxy Tab S6 Lite SM-P615N 4G Samsung Exynos LTE 64 GB 26,4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Blue:

Samsung Galaxy Tab S6 Lite SM-P615N. Display diagonal: 26,4 cm (10.4"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2,3 GHz, Processor family: Samsung Exynos, Processor model: 9611. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 467 g. Operating system installed: Android 10. Product colour: Blue

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.