Samsung logo

Samsung Galaxy Tab S6 Lite SM-P610NZAEPHE tablet 128 GB 26,4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35754
Info modified on:
31 Oct 2024, 07:32:48
Short summary description Samsung Galaxy Tab S6 Lite SM-P610NZAEPHE tablet 128 GB 26,4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Grey:

Samsung Galaxy Tab S6 Lite SM-P610NZAEPHE, 26,4 cm (10.4"), 2000 x 1200 pixels, 128 GB, 4 GB, 1,7 GHz, Grey

Long summary description Samsung Galaxy Tab S6 Lite SM-P610NZAEPHE tablet 128 GB 26,4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Grey:

Samsung Galaxy Tab S6 Lite SM-P610NZAEPHE. Display diagonal: 26,4 cm (10.4"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,7 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 465 g. Product colour: Grey

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.