Samsung Galaxy Note8 , 16 cm (6.3"), 6 GB, 64 GB, 12 MP, Android 7.1.1, Gold
Samsung Galaxy Note8 . Display diagonal: 16 cm (6.3"), Display resolution: 2960 x 1440 pixels. Processor frequency: 2,3 GHz, Processor family: Samsung Exynos, Processor model: 8895. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 7.1.1. Battery capacity: 3300 mAh. Product colour: Gold. Weight: 195 g