Samsung Galaxy J5 (2016) SM-J510MN, 13,2 cm (5.2"), 2 GB, 16 GB, 13 MP, Android 6.0.1, Black
Samsung Galaxy J5 (2016) SM-J510MN. Display diagonal: 13,2 cm (5.2"), Display resolution: 720 x 1280 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0.1. Battery capacity: 3100 mAh. Product colour: Black. Weight: 158 g