Samsung logo

Samsung Galaxy J5 12,7 cm (5") Single SIM Android 5.1 4G 1,5 GB 8 GB 2600 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118240
Info modified on:
30 Mar 2025, 14:26:49
Short summary description Samsung Galaxy J5 12,7 cm (5") Single SIM Android 5.1 4G 1,5 GB 8 GB 2600 mAh Black:

Samsung Galaxy J5, 12,7 cm (5"), 1,5 GB, 8 GB, 13 MP, Android 5.1, Black

Long summary description Samsung Galaxy J5 12,7 cm (5") Single SIM Android 5.1 4G 1,5 GB 8 GB 2600 mAh Black:

Samsung Galaxy J5. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product colour: Black

Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.