Samsung Galaxy J2 SM-J200GU, 11,9 cm (4.7"), 1 GB, 8 GB, 5 MP, Android 5.1.1, Gold
Samsung Galaxy J2 SM-J200GU. Display diagonal: 11,9 cm (4.7"), Display resolution: 960 x 540 pixels. Processor frequency: 1,3 GHz, Processor family: Samsung Exynos, Processor model: 3475. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1.1. Battery capacity: 2000 mAh. Product colour: Gold. Weight: 129 g