Samsung logo

Samsung Galaxy S9 14,7 cm (5.8") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109157
Info modified on:
12 Nov 2024, 16:53:54
Short summary description Samsung Galaxy S9 14,7 cm (5.8") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue:

Samsung Galaxy S9 , 14,7 cm (5.8"), 4 GB, 64 GB, 12 MP, Android 8.0, Blue

Long summary description Samsung Galaxy S9 14,7 cm (5.8") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue:

Samsung Galaxy S9 . Display diagonal: 14,7 cm (5.8"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2,7 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product colour: Blue. Weight: 163 g

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.