Samsung logo

Samsung Galaxy Young 2 SM-G130H 8,89 cm (3.5") Dual SIM 3G Micro-USB 0,5 GB White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76897
Info modified on:
01 Mar 2024, 12:30:40
Short summary description Samsung Galaxy Young 2 SM-G130H 8,89 cm (3.5") Dual SIM 3G Micro-USB 0,5 GB White:

Samsung Galaxy Young 2 SM-G130H, 8,89 cm (3.5"), 320 x 480 pixels, 1 GHz, 0,5 GB, 3 MP, White

Long summary description Samsung Galaxy Young 2 SM-G130H 8,89 cm (3.5") Dual SIM 3G Micro-USB 0,5 GB White:

Samsung Galaxy Young 2 SM-G130H. Display diagonal: 8,89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 0,5 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.