Samsung Galaxy A6 SM-A600GN/DS, 14,2 cm (5.6"), 3 GB, 32 GB, 16 MP, Android 8.0, Black
Samsung Galaxy A6 SM-A600GN/DS. Display diagonal: 14,2 cm (5.6"), Display resolution: 1480 x 720 pixels. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos, Processor model: 7870. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 162 g