Samsung Galaxy A5 SM-A500FU, 12,7 cm (5"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, White
Samsung Galaxy A5 SM-A500FU. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2300 mAh. Product colour: White. Weight: 123 g