Samsung Galaxy A3 (2017) SM-A320F, 11,9 cm (4.7"), 2 GB, 16 GB, 13 MP, Android 6.0.16, Gold
Samsung Galaxy A3 (2017) SM-A320F. Display diagonal: 11,9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,6 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.16. Battery capacity: 2350 mAh. Product colour: Gold. Weight: 138 g