Samsung logo

Samsung SGH-X830 Black 1GB 3,71 cm (1.46") 72 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65869
Info modified on:
26 Feb 2024, 15:20:58
Short summary description Samsung SGH-X830 Black 1GB 3,71 cm (1.46") 72 g:

Samsung SGH-X830 Black 1GB, 3,71 cm (1.46"), 128 x 220 pixels, 1,3 MP, Bluetooth, Black

Long summary description Samsung SGH-X830 Black 1GB 3,71 cm (1.46") 72 g:

Samsung SGH-X830 Black 1GB. Display diagonal: 3,71 cm (1.46"), Display resolution: 128 x 220 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. Standby time (2G): 265 h. Weight: 72 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.