Samsung logo

Samsung M300 4,24 cm (1.67") 64 g Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118410
Info modified on:
26 Feb 2024, 15:20:25
Short summary description Samsung M300 4,24 cm (1.67") 64 g Pink:

Samsung M300, Clamshell, 4,24 cm (1.67"), 128 x 160 pixels, 0,3 MP, 700 mAh, Pink

Long summary description Samsung M300 4,24 cm (1.67") 64 g Pink:

Samsung M300. Form factor: Clamshell. Display diagonal: 4,24 cm (1.67"), Display resolution: 128 x 160 pixels, External display: STN. Rear camera resolution (numeric): 0,3 MP. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 230 h. Weight: 64 g. Product colour: Pink

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.