Samsung logo

Samsung SDC18809 tumble dryer Freestanding Front-load 8 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138214
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SDC18809 tumble dryer Freestanding Front-load 8 kg B White:

Samsung SDC18809, Freestanding, Front-load, Condensation, White, Buttons, Left

Long summary description Samsung SDC18809 tumble dryer Freestanding Front-load 8 kg B White:

Samsung SDC18809. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Drying programs: Wool, Sport, Timed, Quick, Freshen-up, Maximum spin speed: 1000 RPM. Energy efficiency class: B, Connected load: 2700 W, AC input voltage: 230 V. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Package weight: 29 kg, Package dimensions (WxDxH): 669 x 695 x 890 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.