Samsung logo

Samsung RT59QBVB Freestanding 473 L Sand

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81276
Info modified on:
26 Feb 2021, 15:59:49
Short summary description Samsung RT59QBVB Freestanding 473 L Sand:

Samsung RT59QBVB, 473 L, SN-T, 42 dB, 10 kg/24h, Fresh zone compartment, Sand

Long summary description Samsung RT59QBVB Freestanding 473 L Sand:

Samsung RT59QBVB. Total net capacity: 473 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 342 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 131 L, Freezing capacity: 10 kg/24h. Fresh zone compartment. Annual energy consumption: 408 kWh. Product colour: Sand

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.