Samsung logo

Samsung RT50K6335SL fridge-freezer Freestanding 500 L F Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173215
Info modified on:
27 May 2024, 14:13:09
Short summary description Samsung RT50K6335SL fridge-freezer Freestanding 500 L F Stainless steel:

Samsung RT50K6335SL, 500 L, SN-T, 6 kg/24h, F, Fresh zone compartment, Stainless steel

Long summary description Samsung RT50K6335SL fridge-freezer Freestanding 500 L F Stainless steel:

Samsung RT50K6335SL. Total net capacity: 500 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 377 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 127 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 290 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.