Samsung logo

Samsung RS68A8820S9/EF side-by-side refrigerator Freestanding 634 L F Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54255
Info modified on:
27 May 2024, 17:37:39
Short summary description Samsung RS68A8820S9/EF side-by-side refrigerator Freestanding 634 L F Silver:

Samsung RS68A8820S9/EF, Freestanding, American door, Silver, Buttons, Touch, Inside, Tempered glass

Long summary description Samsung RS68A8820S9/EF side-by-side refrigerator Freestanding 634 L F Silver:

Samsung RS68A8820S9/EF. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 634 L, Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 409 L. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 15 kg/24h. Energy efficiency class: F, Annual energy consumption: 395 kWh, Energy efficiency scale: A to G

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.