Samsung logo

Samsung RL60GGERS Freestanding 370 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99410
Info modified on:
26 Feb 2021, 15:59:57
Short summary description Samsung RL60GGERS Freestanding 370 L Silver:

Samsung RL60GGERS, 370 L, Silver

Long summary description Samsung RL60GGERS Freestanding 370 L Silver:

Samsung RL60GGERS. Total net capacity: 370 L. Door hinge: Left. Fridge net capacity: 255 L. Freezer net capacity: 115 L. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.