Samsung logo

Samsung RL 38 HGSW fridge-freezer Freestanding 301 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120221
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RL 38 HGSW fridge-freezer Freestanding 301 L White:

Samsung RL 38 HGSW, 301 L, 41 dB, White

Long summary description Samsung RL 38 HGSW fridge-freezer Freestanding 301 L White:

Samsung RL 38 HGSW. Total net capacity: 301 L, Noise level: 41 dB. Fridge net capacity: 207 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 94 L. Annual energy consumption: 303 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.