Samsung logo

Samsung RH57H90507F side-by-side refrigerator Freestanding 570 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86384
Info modified on:
27 May 2024, 11:56:48
Short summary description Samsung RH57H90507F side-by-side refrigerator Freestanding 570 L Stainless steel:

Samsung RH57H90507F, Freestanding, American door, Stainless steel, Door-on-door, Touch, LED

Long summary description Samsung RH57H90507F side-by-side refrigerator Freestanding 570 L Stainless steel:

Samsung RH57H90507F. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 570 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 394 L, Fridge gross capacity: 402 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Width: 912 mm, Depth: 721 mm, Height: 1774 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.