Samsung RF62UBPN, Freestanding, French door, Platinum, Stainless steel, 42 dB, 500 L, 334 L
Samsung RF62UBPN. Appliance placement: Freestanding, Product design: French door, Product colour: Platinum, Stainless steel. Noise level: 42 dB, Total gross capacity: 500 L. Fridge net capacity: 334 L. Freezer net capacity: 109 L, Star rating: 4*. Annual energy consumption: 385 kWh