Samsung logo

Samsung RD160PHXEB heat pump Outdoor unit Air to water

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61896
Info modified on:
20 Feb 2021, 16:27:25
Short summary description Samsung RD160PHXEB heat pump Outdoor unit Air to water:

Samsung RD160PHXEB, Outdoor unit, Air to water, Cooling, Heating, White, Rotary, 3930 W

Long summary description Samsung RD160PHXEB heat pump Outdoor unit Air to water:

Samsung RD160PHXEB. Type: Outdoor unit, Heating system: Air to water, Heat pump functions: Cooling, Heating. Heating capacity in watts: 3930 W, Cooling capacity in watts: 4630 W, Temperature (max): 46 °C. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Noise level (outdoor unit): 68 dB, Outdoor unit width: 93,2 cm, Outdoor unit depth: 37,5 cm. Hose length (max): 30 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.