Samsung logo

Samsung RB38A7B6AAP Freestanding 387 L A White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13801
Info modified on:
13 Aug 2024, 08:13:06
Short summary description Samsung RB38A7B6AAP Freestanding 387 L A White:

Samsung RB38A7B6AAP, 387 L, SN-T, 8 kg/24h, A, Fresh zone compartment, White

Long summary description Samsung RB38A7B6AAP Freestanding 387 L A White:

Samsung RB38A7B6AAP. Total net capacity: 387 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 273 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 114 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: A, Annual energy consumption: 108 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.