Samsung logo

Samsung RB37J5249SS Freestanding 365 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146073
Info modified on:
27 May 2024, 13:17:09
Short summary description Samsung RB37J5249SS Freestanding 365 L Stainless steel:

Samsung RB37J5249SS, 365 L, No Frost (fridge), SN-T, 15 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RB37J5249SS Freestanding 365 L Stainless steel:

Samsung RB37J5249SS. Total net capacity: 365 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 267 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 173 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.