Samsung logo

Samsung RB33J3205SA Freestanding 339 L E Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92787
Info modified on:
14 Apr 2025, 02:34:43
Short summary description Samsung RB33J3205SA Freestanding 339 L E Graphite:

Samsung RB33J3205SA, 339 L, SN-T, 13 kg/24h, E, Fresh zone compartment, Graphite

Long summary description Samsung RB33J3205SA Freestanding 339 L E Graphite:

Samsung RB33J3205SA. Total net capacity: 339 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 231 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 253 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.