Samsung RB29FEJNBSA, 286 L, SN-T, 40 dB, 13 kg/24h, Stainless steel
Samsung RB29FEJNBSA. Total net capacity: 286 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 188 L, Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h. Annual energy consumption: 168 kWh. Product colour: Stainless steel