Samsung Q60D QE85Q60DAUXXN, 2,16 m (85"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Titanium
Samsung Q60D QE85Q60DAUXXN. Display diagonal: 2,16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Motion interpolation technology: Motion Xcelerator, Display brightness: 1000 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium