Samsung logo

Samsung QE75Q70AA 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33346
Info modified on:
29 May 2024, 23:44:39
Short summary description Samsung QE75Q70AA 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE75Q70AA, 190,5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE75Q70AA 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE75Q70AA. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.