Samsung PS50P96FD, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black
Samsung PS50P96FD. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1000 cd/m², Native aspect ratio: 16:9. Product colour: Black